Amphenol Corporation Terminal Blocks - NM2410010000G NM2410010000G

Description
Manufacturer: Amphenol Anytek Win Source Part Number: 924736-NM2410010000G Series: NM Operating Temperature Range: -40°C ~ 110°C Features: 24 Position Wire to Board Terminal Block Horizontal with Board 0.138" (3.50mm) Through Hole Package: Bulk Mounting: Through Hole Family Name: NM Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 85 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: NM24100100J0G, NM24100100J0G-ND
Request a Quote Datasheet
Description
Manufacturer: Amphenol Anytek Win Source Part Number: 924736-NM2410010000G Series: NM Operating Temperature Range: -40°C ~ 110°C Features: 24 Position Wire to Board Terminal Block Horizontal with Board 0.138" (3.50mm) Through Hole Package: Bulk Mounting: Through Hole Family Name: NM Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 85 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: NM24100100J0G, NM24100100J0G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - NM2410010000G - 924736-NM2410010000G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - NM2410010000G
924736-NM2410010000G
Terminal Blocks - NM2410010000G 924736-NM2410010000G
Manufacturer: Amphenol Anytek Win Source Part Number: 924736-NM2410010000G Series: NM Operating Temperature Range: -40°C ~ 110°C Features: 24 Position Wire to Board Terminal Block Horizontal with Board 0.138" (3.50mm) Through Hole Package: Bulk Mounting: Through Hole Family Name: NM Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 85 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: NM24100100J0G, NM24100100J0G-ND

Manufacturer: Amphenol Anytek
Win Source Part Number: 924736-NM2410010000G
Series: NM
Operating Temperature Range: -40°C ~ 110°C
Features: 24 Position Wire to Board Terminal Block Horizontal with Board 0.138" (3.50mm) Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: NM
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 85
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: NM24100100J0G, NM24100100J0G-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 924736-NM2410010000G
Product Name Terminal Blocks - NM2410010000G
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Retaining Pin 1 Block High - 110G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers