NTC THERMISTOR, 10K, RADIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:NK Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermistors | Thermistors |
| Product Number | 45-NK103C1R10-ND | 54AC9221 |
| Product Name | NTC Thermistors | Ntc Thermistor, 10K, Radial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors |
| Package / Electrode Type | Bead |