Amphenol Corporation STAMPED PIN D-SubMINIATURE NFD17C37PAFE1DA

Description
STAMPED PIN D-SubMINIATURE, D-Sub, 37 Pin Plug, Vertical, Boardlocks #4-40 UNC Screwlock Installed, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number NFD17C37PAFE1DA
Request a Quote Datasheet
Description
STAMPED PIN D-SubMINIATURE, D-Sub, 37 Pin Plug, Vertical, Boardlocks #4-40 UNC Screwlock Installed, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number NFD17C37PAFE1DA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAMPED PIN D-SubMINIATURE - NFD17C37PAFE1DA - Amphenol Communications Solutions
Nashua, NH, United States
STAMPED PIN D-SubMINIATURE
NFD17C37PAFE1DA
STAMPED PIN D-SubMINIATURE NFD17C37PAFE1DA
STAMPED PIN D-SubMINIATURE, D-Sub, 37 Pin Plug, Vertical, Boardlocks #4-40 UNC Screwlock Installed, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number NFD17C37PAFE1DA

STAMPED PIN D-SubMINIATURE, D-Sub, 37 Pin Plug, Vertical, Boardlocks #4-40 UNC Screwlock Installed, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number NFD17C37PAFE1DA

Supplier's Site Datasheet
D-Sub Connector Assemblies - 664-NFD17C37PAFE1DA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
664-NFD17C37PAFE1DA-ND
D-Sub Connector Assemblies 664-NFD17C37PAFE1DA-ND
CONN D-SUB PLUG 37POS SOLDER CUP

CONN D-SUB PLUG 37POS SOLDER CUP

Buy Now Datasheet
D Sub Conn, Plug, 37Pos, Dc, Solder; D Sub Connector Type Amphenol Communications Solutions - 62AK3612 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 37Pos, Dc, Solder; D Sub Connector Type Amphenol Communications Solutions
62AK3612
D Sub Conn, Plug, 37Pos, Dc, Solder; D Sub Connector Type Amphenol Communications Solutions 62AK3612
D SUB CONN, PLUG, 37POS, DC, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:NFD17 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Copper Alloy

D SUB CONN, PLUG, 37POS, DC, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:NFD17 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NFD17C37PAFE1DA 664-NFD17C37PAFE1DA-ND 62AK3612
Product Name STAMPED PIN D-SubMINIATURE D-Sub Connector Assemblies D Sub Conn, Plug, 37Pos, Dc, Solder; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Gender Male / Plug Male / Plug
Termination Through Hole Solder
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
XM3K-N/XM3L-N D-sub SMT Connectors - XM3K-0912-13N - Aratas America LLC
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
2 suppliers