Amphenol Corporation Enet Cord, Ix A Rcpt-Rj45 Plug, 19.7; Lan Category Amphenol Communications Solutions ND9-ACN2-50A

Description
ENET CORD, IX A RCPT-RJ45 PLUG, 19.7"; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:IX Type A Receptacle to RJ45 Plug; Jacket Color:-; Product Range:IX Industrial Series
Description
ENET CORD, IX A RCPT-RJ45 PLUG, 19.7"; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:IX Type A Receptacle to RJ45 Plug; Jacket Color:-; Product Range:IX Industrial Series

Suppliers

Company
Product
Description
Supplier Links
Enet Cord, Ix A Rcpt-Rj45 Plug, 19.7; Lan Category Amphenol Communications Solutions - 57AK8681 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Ix A Rcpt-Rj45 Plug, 19.7; Lan Category Amphenol Communications Solutions
57AK8681
Enet Cord, Ix A Rcpt-Rj45 Plug, 19.7; Lan Category Amphenol Communications Solutions 57AK8681
ENET CORD, IX A RCPT-RJ45 PLUG, 19.7"; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:IX Type A Receptacle to RJ45 Plug; Jacket Color:-; Product Range:IX Industrial Series

ENET CORD, IX A RCPT-RJ45 PLUG, 19.7"; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:IX Type A Receptacle to RJ45 Plug; Jacket Color:-; Product Range:IX Industrial Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57AK8681
Product Name Enet Cord, Ix A Rcpt-Rj45 Plug, 19.7; Lan Category Amphenol Communications Solutions
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Female DIL 22 AWG Cable Assembly, 450mm, double-end, Jackscrews - M80-FC11605F1-0450F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Power, Line Cables and Extension Cords - Q134-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type CEE 7/7
View Details
5 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details