ANYTEK Technology Corporation Ltd. Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Amphenol Anytek N50500400000G

Description
TERMINAL BLOCK, PLUGGABLE, 5POS, 12AWG; Pitch Spacing:4mm; No. of Positions:5Positions ; Wire Size (AWG):18AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:300V
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 5POS, 12AWG; Pitch Spacing:4mm; No. of Positions:5Positions ; Wire Size (AWG):18AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:300V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Amphenol Anytek - 37AK5292 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Amphenol Anytek
37AK5292
Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Amphenol Anytek 37AK5292
TERMINAL BLOCK, PLUGGABLE, 5POS, 12AWG; Pitch Spacing:4mm; No. of Positions:5Positions ; Wire Size (AWG):18AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:300V

TERMINAL BLOCK, PLUGGABLE, 5POS, 12AWG; Pitch Spacing:4mm; No. of Positions:5Positions; Wire Size (AWG):18AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 37AK5292
Product Name Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Amphenol Anytek
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-20D2-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
2 suppliers
Type 95.65 - Screw terminal (Box clamp) socket - 9565 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, CSA, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - Screw Connectors - 36-7775-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Low Profile
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details