Amphenol Sine Systems Contact, Socket, M8, 8Mm, Crimp; Product Range Amphenol Sine/tuchel N02 080 6601 002

Description
CONTACT, SOCKET, M8, 8MM, CRIMP; Product Range:Radsok Series; Contact Plating:Silver Plated Contacts; Contact Material:Brass; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes
Description
CONTACT, SOCKET, M8, 8MM, CRIMP; Product Range:Radsok Series; Contact Plating:Silver Plated Contacts; Contact Material:Brass; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, M8, 8Mm, Crimp; Product Range Amphenol Sine/tuchel - 46AC6981 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, M8, 8Mm, Crimp; Product Range Amphenol Sine/tuchel
46AC6981
Contact, Socket, M8, 8Mm, Crimp; Product Range Amphenol Sine/tuchel 46AC6981
CONTACT, SOCKET, M8, 8MM, CRIMP; Product Range:Radsok Series; Contact Plating:Silver Plated Contacts; Contact Material:Brass; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

CONTACT, SOCKET, M8, 8MM, CRIMP; Product Range:Radsok Series; Contact Plating:Silver Plated Contacts; Contact Material:Brass; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 46AC6981
Product Name Contact, Socket, M8, 8Mm, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1241409-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details