CONTACT, SOCKET, M6, 6MM, CRIMP; Product Range:busbarmate® Series; Contact Plating:Silver Plated Contacts; Contact Material:Brass; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 46AC6979 |
| Product Name | Contact, Socket, M6, 6Mm, Crimp; Product Range Amphenol Sine/tuchel |
| Type | Contact |