918MHz ISM, LoRa, LPWAN Yagi, 3-Element RF Antenna 896MHz ~ 940MHz 8.1dBi N Type Female Pole Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3299-MYA9153-ND |
| Product Name | RF Antennas |
| Applications | ISM, LoRa, LPWAN |
| Primary Frequency Range | 918.0 MHz |
| Gain | 8.1 dB |
Vertical