Amphenol Corporation RF Antennas MYA8066

Description
836MHz ISM, LoRa, LPWAN Yagi, 6-Element RF Antenna 806MHz ~ 866MHz 11.1dBi N Type Female Pole Mount
Request a Quote Datasheet
Description
836MHz ISM, LoRa, LPWAN Yagi, 6-Element RF Antenna 806MHz ~ 866MHz 11.1dBi N Type Female Pole Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-MYA8066-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-MYA8066-ND
RF Antennas 3299-MYA8066-ND
836MHz ISM, LoRa, LPWAN Yagi, 6-Element RF Antenna 806MHz ~ 866MHz 11.1dBi N Type Female Pole Mount

836MHz ISM, LoRa, LPWAN Yagi, 6-Element RF Antenna 806MHz ~ 866MHz 11.1dBi N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-MYA8066-ND
Product Name RF Antennas
Applications ISM, LoRa, LPWAN
Primary Frequency Range 836.0 MHz
Gain 11.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Rf Antenna - 875-NN02-224 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 824.0 to 5875.0 MHz
Technology Type Chip
View Details
4 suppliers
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2024088 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 700.0 to ? MHz
Gain 9 dB
View Details