Amphenol Corporation RF Antennas MUF9035

Description
HEAVY DUTY LOW PROFILE BASE GAIN
Request a Quote Datasheet
Description
HEAVY DUTY LOW PROFILE BASE GAIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-MUF9035-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-MUF9035-ND
RF Antennas 3299-MUF9035-ND
HEAVY DUTY LOW PROFILE BASE GAIN

HEAVY DUTY LOW PROFILE BASE GAIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-MUF9035-ND
Product Name RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Bolt Mount Dual Band GNSS Antenna - AS-ANT2B-BOLT-L1L2-10SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
Antennas - 1-1513472-6 - TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details