Amphenol Corporation MTS360-1A-C0000-ERA360-05K THRU HOLE MINI MAG POS SENSOR MTS360-1A-C0000-ERA360-05K

Description
MTS360-1A-C0000-ERA3 60-05K THRU HOLE MINI MAG POS SENSOR
Request a Quote
Description
MTS360-1A-C0000-ERA3 60-05K THRU HOLE MINI MAG POS SENSOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MTS360-1A-C0000-ERA360-05K THRU HOLE MINI MAG POS SENSOR - MTS360-1A-C0000-ERA360-05K - Heilind Electronics, Inc.
Wilmington, MA, United States
MTS360-1A-C0000-ERA360-05K THRU HOLE MINI MAG POS SENSOR
MTS360-1A-C0000-ERA360-05K
MTS360-1A-C0000-ERA360-05K THRU HOLE MINI MAG POS SENSOR MTS360-1A-C0000-ERA360-05K
MTS360-1A-C0000-ERA3 60-05K THRU HOLE MINI MAG POS SENSOR

MTS360-1A-C0000-ERA360-05K THRU HOLE MINI MAG POS SENSOR

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Proximity Sensors
Product Number MTS360-1A-C0000-ERA360-05K
Product Name MTS360-1A-C0000-ERA360-05K THRU HOLE MINI MAG POS SENSOR
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4272 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
View Details