Amphenol LTW Circular Cable Assemblies MSXS-08BMMM-PL8X01

Description
CIRC CBL 8POS PLUG TO WIRE 3.28'
Request a Quote Datasheet
Description
CIRC CBL 8POS PLUG TO WIRE 3.28'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-MSXS-08BMMM-PL8X01-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-MSXS-08BMMM-PL8X01-ND
Circular Cable Assemblies 1754-MSXS-08BMMM-PL8X01-ND
CIRC CBL 8POS PLUG TO WIRE 3.28'

CIRC CBL 8POS PLUG TO WIRE 3.28'

Buy Now Datasheet
Sensor Cord, 8P M12 Plug-Free End, 1M; Connector Type A Amphenol Ltw - 96AJ1706 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Free End, 1M; Connector Type A Amphenol Ltw
96AJ1706
Sensor Cord, 8P M12 Plug-Free End, 1M; Connector Type A Amphenol Ltw 96AJ1706
SENSOR CORD, 8P M12 PLUG-FREE END, 1M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-FREE END, 1M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-MSXS-08BMMM-PL8X01-ND 96AJ1706
Product Name Circular Cable Assemblies Sensor Cord, 8P M12 Plug-Free End, 1M; Connector Type A Amphenol Ltw
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details