Amphenol Corporation Mod Connector, Spe Jack, 2Pos, Pcb; Modular Connector Type Amphenol Communications Solutions MSPE-J2L0-E00

Description
MOD CONNECTOR, SPE JACK, 2POS, PCB; Modular Connector Type:SPE Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):2 Contacts; LAN Category:-; IP Rating:IP20; Connector Orientation:Vertical RoHS Compliant: Yes
Description
MOD CONNECTOR, SPE JACK, 2POS, PCB; Modular Connector Type:SPE Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):2 Contacts; LAN Category:-; IP Rating:IP20; Connector Orientation:Vertical RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mod Connector, Spe Jack, 2Pos, Pcb; Modular Connector Type Amphenol Communications Solutions - 62AJ3551 - Newark, An Avnet Company
Chicago, IL, United States
Mod Connector, Spe Jack, 2Pos, Pcb; Modular Connector Type Amphenol Communications Solutions
62AJ3551
Mod Connector, Spe Jack, 2Pos, Pcb; Modular Connector Type Amphenol Communications Solutions 62AJ3551
MOD CONNECTOR, SPE JACK, 2POS, PCB; Modular Connector Type:SPE Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):2 Contacts; LAN Category:-; IP Rating:IP20; Connector Orientation:Vertical RoHS Compliant: Yes

MOD CONNECTOR, SPE JACK, 2POS, PCB; Modular Connector Type:SPE Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):2 Contacts; LAN Category:-; IP Rating:IP20; Connector Orientation:Vertical RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AJ3551
Product Name Mod Connector, Spe Jack, 2Pos, Pcb; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details