Amphenol Corporation Electronic Connector MSPE-J2L0-B00

Description
Modular Connectors / Ethernet Connectors MSPE SGL PAIR ETHERNET CABLE Product overview: MSPE-J2L0-B00 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-MSPE-J2L0-B00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Modular Connectors / Ethernet Connectors MSPE SGL PAIR ETHERNET CABLE Product overview: MSPE-J2L0-B00 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-MSPE-J2L0-B00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2022-MSPE-J2L0-B00
Electronic Connector 2022-MSPE-J2L0-B00
Modular Connectors / Ethernet Connectors MSPE SGL PAIR ETHERNET CABLE Product overview: MSPE-J2L0-B00 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-MSPE-J2L0-B00 can be used for catalog matching and distributor lookup.

Modular Connectors / Ethernet Connectors MSPE SGL PAIR ETHERNET CABLE Product overview: MSPE-J2L0-B00 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-MSPE-J2L0-B00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks - 1351828-MSPE-J2L0-B00 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
1351828-MSPE-J2L0-B00
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks 1351828-MSPE-J2L0-B00
Win Source Part Number: 1351828-MSPE-J2L0-B0 0 Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Series: MSPE Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Copper Alloy Ingress Protection: IP20 Shielding: Unshielded Housing Material: Thermoplastic Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 80 LED Color: Does Not Contain LED Number of Positions/Contacts: 2P2C Single Pair Ethernet (SPE) Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Amphenol ICC (Commercial Products) Base Product Number: MSPE-J

Win Source Part Number: 1351828-MSPE-J2L0-B00
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Series: MSPE
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Copper Alloy
Ingress Protection: IP20
Shielding: Unshielded
Housing Material: Thermoplastic
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 80
LED Color: Does Not Contain LED
Number of Positions/Contacts: 2P2C Single Pair Ethernet (SPE)
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (Commercial Products)
Base Product Number: MSPE-J

Buy Now Datasheet
Mod Connector, R/a Spe Jack, 2Pos, Pcb; Modular Connector Type Amphenol Communications Solutions - 62AJ3549 - Newark, An Avnet Company
Chicago, IL, United States
Mod Connector, R/a Spe Jack, 2Pos, Pcb; Modular Connector Type Amphenol Communications Solutions
62AJ3549
Mod Connector, R/a Spe Jack, 2Pos, Pcb; Modular Connector Type Amphenol Communications Solutions 62AJ3549
MOD CONNECTOR, R/A SPE JACK, 2POS, PCB; Modular Connector Type:SPE Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):2 Contacts; LAN Category:-; IP Rating:IP20; Connector Orientation:Right Angle RoHS Compliant: Yes

MOD CONNECTOR, R/A SPE JACK, 2POS, PCB; Modular Connector Type:SPE Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):2 Contacts; LAN Category:-; IP Rating:IP20; Connector Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2022-MSPE-J2L0-B00 1351828-MSPE-J2L0-B00 62AJ3549
Product Name Electronic Connector Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Mod Connector, R/a Spe Jack, 2Pos, Pcb; Modular Connector Type Amphenol Communications Solutions
Gender Female / Jack Female / Jack
Voltage Rating 60 volts
Current Rating 4.0 amps
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Barbed tubing connector - RTU-PK-2/3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details