Amphenol Corporation Free Hanging, Panel Mount MSDM3502

Description
MSD PLUG WITH 350A FUSE
Request a Quote Datasheet
Description
MSD PLUG WITH 350A FUSE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 1032-MSDM3502-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1032-MSDM3502-ND
Free Hanging, Panel Mount 1032-MSDM3502-ND
MSD PLUG WITH 350A FUSE

MSD PLUG WITH 350A FUSE

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Assemblies - MSDM3502 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
MSDM3502
Circular Connector Assemblies MSDM3502
MSD plug with 350A fuse

MSD plug with 350A fuse

Supplier's Site
Power Entry, Plug, 350A, 690Vac, Panel; Product Range Amphenol Pcd - 91Y4908 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 350A, 690Vac, Panel; Product Range Amphenol Pcd
91Y4908
Power Entry, Plug, 350A, 690Vac, Panel; Product Range Amphenol Pcd 91Y4908
POWER ENTRY, PLUG, 350A, 690VAC, PANEL; Product Range:MSD Series; Gender:Plug; Voltage Rating:690VAC; Current Rating:350A; Connector Mounting:Panel Mount; Contact Termination Type:Press Fit; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

POWER ENTRY, PLUG, 350A, 690VAC, PANEL; Product Range:MSD Series; Gender:Plug; Voltage Rating:690VAC; Current Rating:350A; Connector Mounting:Panel Mount; Contact Termination Type:Press Fit; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1032-MSDM3502-ND MSDM3502 MSDM3502 91Y4908
Product Name Free Hanging, Panel Mount Circular Connector Assemblies Power Entry, Plug, 350A, 690Vac, Panel; Product Range Amphenol Pcd
Mounting Panel Mount Panel Mount
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female Bulkhead Receptacle - 9316 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
SMA Male Το UFL Male RF Adapter - ET-SMS-U - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details