CIRC CBL 4POS RCPT TO WIRE 0.49'
SENSOR CORD, 4P M12 PLUG-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series; Connector Type B:Free EndRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1754-MSBS-04PMMC-SF8C15-ND | 21AH2995 |
| Product Name | Circular Cable Assemblies | Sensor Cord, 4P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw |
| Cable Shielding | No Shielding |