Amphenol LTW Circular Cable Assemblies MSAS-17PMMC-SF8B20

Description
Cable Assembly 65.6' (20.0m)
Request a Quote Datasheet
Description
Cable Assembly 65.6' (20.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-MSAS-17PMMC-SF8B20-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-MSAS-17PMMC-SF8B20-ND
Circular Cable Assemblies 1754-MSAS-17PMMC-SF8B20-ND
Cable Assembly 65.6' (20.0m)

Cable Assembly 65.6' (20.0m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - MSAS-17PMMC-SF8B20 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
MSAS-17PMMC-SF8B20
Cable Assemblies - Circular Cable Assemblies MSAS-17PMMC-SF8B20
CBL CIRC 17P MALE TO WIRE 65.6'

CBL CIRC 17P MALE TO WIRE 65.6'

Supplier's Site
Sensor Cord, M12 Plug-Free End, 7.87; Connector Type A Amphenol Ltw - 73AH9525 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 Plug-Free End, 7.87; Connector Type A Amphenol Ltw
73AH9525
Sensor Cord, M12 Plug-Free End, 7.87; Connector Type A Amphenol Ltw 73AH9525
SENSOR CORD, M12 PLUG-FREE END, 7.87"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:17 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.87"; Product Range:M Series RoHS Compliant: Yes

SENSOR CORD, M12 PLUG-FREE END, 7.87"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:17 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.87"; Product Range:M Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1754-MSAS-17PMMC-SF8B20-ND MSAS-17PMMC-SF8B20 73AH9525
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, M12 Plug-Free End, 7.87; Connector Type A Amphenol Ltw
Cable Length 65.6 ft (200 dm) 65.6 ft (200 dm) 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details