Amphenol LTW Circular Cable Assemblies MSAS-17PFFC-SF8C20

Description
Cable Assembly 65.6' (20.0m)
Request a Quote Datasheet
Description
Cable Assembly 65.6' (20.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-MSAS-17PFFC-SF8C20-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-MSAS-17PFFC-SF8C20-ND
Circular Cable Assemblies 1754-MSAS-17PFFC-SF8C20-ND
Cable Assembly 65.6' (20.0m)

Cable Assembly 65.6' (20.0m)

Buy Now Datasheet
Sensor Cord, M12 Rcpt-Free End, 7.87; Connector Type A Amphenol Ltw - 73AH9524 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 Rcpt-Free End, 7.87; Connector Type A Amphenol Ltw
73AH9524
Sensor Cord, M12 Rcpt-Free End, 7.87; Connector Type A Amphenol Ltw 73AH9524
SENSOR CORD, M12 RCPT-FREE END, 7.87"; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:17 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.87"; Product Range:M Series RoHS Compliant: Yes

SENSOR CORD, M12 RCPT-FREE END, 7.87"; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:17 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.87"; Product Range:M Series RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - MSAS-17PFFC-SF8C20 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
MSAS-17PFFC-SF8C20
Cable Assemblies - Circular Cable Assemblies MSAS-17PFFC-SF8C20
CBL CIRC 17POS FEM TO WIRE 65.6'

CBL CIRC 17POS FEM TO WIRE 65.6'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1754-MSAS-17PFFC-SF8C20-ND 73AH9524 MSAS-17PFFC-SF8C20
Product Name Circular Cable Assemblies Sensor Cord, M12 Rcpt-Free End, 7.87; Connector Type A Amphenol Ltw Cable Assemblies - Circular Cable Assemblies
Cable Length 65.6 ft (200 dm) 0.6562 ft (2 dm) 65.6 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details