Cable Assembly 3.28' (1.00m)
CBL CIRC 17POS FEM TO WIRE 3.28'
SENSOR CORD, M12 RCPT-FREE END, 3.3FT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:17 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:M Series RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1754-MSAS-17BFFM-SL8B01-ND | MSAS-17BFFM-SL8B01 | 73AH9515 |
| Product Name | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | Sensor Cord, M12 Rcpt-Free End, 3.3Ft; Connector Type A Amphenol Ltw |
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) |