Amphenol LTW Circular Cable Assemblies MSAS-08PMMS-SF8C15

Description
CIRC CBL 8POS RCPT TO WIRE 0.49'
Request a Quote Datasheet
Description
CIRC CBL 8POS RCPT TO WIRE 0.49'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-MSAS-08PMMS-SF8C15-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-MSAS-08PMMS-SF8C15-ND
Circular Cable Assemblies 1754-MSAS-08PMMS-SF8C15-ND
CIRC CBL 8POS RCPT TO WIRE 0.49'

CIRC CBL 8POS RCPT TO WIRE 0.49'

Buy Now Datasheet
Sensor Cord, 8P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw - 21AH2975 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw
21AH2975
Sensor Cord, 8P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw 21AH2975
SENSOR CORD, 8P M12 PLUG-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series; Connector Type B:Free EndRoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series; Connector Type B:Free EndRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-MSAS-08PMMS-SF8C15-ND 21AH2975
Product Name Circular Cable Assemblies Sensor Cord, 8P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details