Amphenol LTW Sensor Cord, 3P M12 Plug-Free End, 11.8; Connector Type A Amphenol Ltw MSAS-03PMMC-SF8B30

Description
SENSOR CORD, 3P M12 PLUG-FREE END, 11.8"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:M Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 3P M12 PLUG-FREE END, 11.8"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:M Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 3P M12 Plug-Free End, 11.8; Connector Type A Amphenol Ltw - 21AH2942 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M12 Plug-Free End, 11.8; Connector Type A Amphenol Ltw
21AH2942
Sensor Cord, 3P M12 Plug-Free End, 11.8; Connector Type A Amphenol Ltw 21AH2942
SENSOR CORD, 3P M12 PLUG-FREE END, 11.8"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:M Series RoHS Compliant: Yes

SENSOR CORD, 3P M12 PLUG-FREE END, 11.8"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:M Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21AH2942
Product Name Sensor Cord, 3P M12 Plug-Free End, 11.8; Connector Type A Amphenol Ltw
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to SMA Male Test Cable, RG174/U - 4527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details