Amphenol LTW M Series, M12, 4A, 03 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw MSAP03FL-SAPFR-SB004

Description
M Series, M12, 4A, 03 Pins, Overmolded, Straight RoHS Compliant: Yes
Description
M Series, M12, 4A, 03 Pins, Overmolded, Straight RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
M Series, M12, 4A, 03 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw - 22AJ9152 - Newark, An Avnet Company
Chicago, IL, United States
M Series, M12, 4A, 03 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw
22AJ9152
M Series, M12, 4A, 03 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw 22AJ9152
M Series, M12, 4A, 03 Pins, Overmolded, Straight RoHS Compliant: Yes

M Series, M12, 4A, 03 Pins, Overmolded, Straight RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AJ9152
Product Name M Series, M12, 4A, 03 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S14M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8023A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details