CONN PLUG 6POS STRAIGHT PINS Product overview: MS3476L10-6P QPL SAMPLES from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-MS3476L10-6P QPL SAMPLES can be used for catalog matching and distributor lookup.
Manufacturer: Amphenol Aerospace Operations
Win Source Part Number: 793861-MS3476L10-6P QPL SAMPLES
Series: Military, MIL-DTL-26482 Series II
Packaging: Bulk
Number of Positions: 6
Operating Temperature Range: -65°C ~ 200°C
Connector Type: Plug, Male Pins
Termination: Crimp
Fastening Type: Bayonet Lock
Contact Finish: Gold
Current Rating: 7.5A
Ingress Protection: Environment Resistant
Orientation: N (Normal)
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 10-6
Shell Material, Finish: Aluminum, Nickel Plated, Electroless
Categories: Connectors, Interconnects
Voltage Rating DC: 600VAC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 2005-MS3476L10-6P QPL SAMPLES | 793861-MS3476L10-6P QPL SAMPLES |
| Product Name | Electronic Connector | Circular Connectors - MS3476L10-6P QPL SAMPLES |
| Termination | Crimp | Crimp |