Amphenol Aerospace Corporation Circular Connector Assemblies MS3456W24-10P

Description
7 (Power) Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
7 (Power) Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - MS3456W24-10P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
MS3456W24-10P-ND
Circular Connector Assemblies MS3456W24-10P-ND
7 (Power) Position Circular Connector Plug, Male Pins Crimp

7 (Power) Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Plug, 24-10, Cable; Military Specification Amphenol Industrial - 31K4662 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-10, Cable; Military Specification Amphenol Industrial
31K4662
Circular Connector, Plug, 24-10, Cable; Military Specification Amphenol Industrial 31K4662
CIRCULAR CONNECTOR, PLUG, 24-10, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-10, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Plug, 24-10, Cable; Military Specification Amphenol Aerospace - 38T2949 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-10, Cable; Military Specification Amphenol Aerospace
38T2949
Circular Connector, Plug, 24-10, Cable; Military Specification Amphenol Aerospace 38T2949
CIRCULAR CONNECTOR, PLUG, 24-10, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 24-10, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3456W24-10P-ND 31K4662
Product Name Circular Connector Assemblies Circular Connector, Plug, 24-10, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data