Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-26482 I MS3126F22-41PW

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126F22-41PW
MIL Spec Connector - MIL-DTL-26482 I MS3126F22-41PW
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 22, 41 Position, Cable; Military Specification Amphenol Aerospace - 97J0732 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 41 Position, Cable; Military Specification Amphenol Aerospace
97J0732
Circular Connector Plug Size 22, 41 Position, Cable; Military Specification Amphenol Aerospace 97J0732
CIRCULAR CONNECTOR PLUG SIZE 22, 41 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 41 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3126F22-41PW 97J0732
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 22, 41 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
MIL-DTL-83513 Filter (Micro D) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
Chameleon - 026-6A05-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details