Amphenol Industrial Circular Connector Assemblies MS3126F20-39S

Description
39 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
39 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS3126F20-39S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3126F20-39S-ND
Circular Connector Assemblies 1178-MS3126F20-39S-ND
39 Position Circular Connector Plug, Female Sockets Crimp

39 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
MIL Spec Connector - MIL-DTL-26482 I - MS3126F20-39S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126F20-39S
MIL Spec Connector - MIL-DTL-26482 I MS3126F20-39S
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126F20-39S
MIL Spec Connector - MIL-DTL-26482 I MS3126F20-39S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Plug, 39Pos, 20-39; Military Specification Amphenol Industrial - 34H5539 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 39Pos, 20-39; Military Specification Amphenol Industrial
34H5539
Circular Connector, Plug, 39Pos, 20-39; Military Specification Amphenol Industrial 34H5539
CIRCULAR CONNECTOR, PLUG, 39POS, 20-39; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 39POS, 20-39; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS3126F20-39S-ND MS3126F20-39S 34H5539
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Plug, 39Pos, 20-39; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details