Manufacturer: Amphenol Industrial Operations
Win Source Part Number: 1027313-MS3126F-16-2
Packaging: Bulk
Number of Positions: 26
Features: Strain Relief
Connector Type: Plug, Female Sockets
Termination: Crimp
Fastening Type: Bayonet Lock
Contact Finish: Gold
Voltage Rating: 600VAC
Current Rating: 7.5A
Ingress Protection: Environment Resistant
Orientation: N (Normal)
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 16-26
Shell Material, Finish: Aluminum, Olive Drab Cadmium Plated
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 1
26 Position Circular Connector Plug, Female Sockets Crimp
CONN PLUG FMALE 26POS GOLD CRIMP Product overview: MS3126F-16-26S from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS3126F-16-26S can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1027313-MS3126F-16-26S | 1178-MS3126F-16-26S-ND | 436-MS3126F-16-26S |
| Product Name | Circular Connectors - MS3126F-16-26S | Circular Connector Assemblies | Electronic Connector |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |