Amphenol Corporation Circular Connector Plug Size 24, 61 Position, Cable; Military Specification Amphenol MS3126E24-61PZ

Description
CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 24, 61 Position, Cable; Military Specification Amphenol - 31M8006 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 61 Position, Cable; Military Specification Amphenol
31M8006
Circular Connector Plug Size 24, 61 Position, Cable; Military Specification Amphenol 31M8006
CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31M8006
Product Name Circular Connector Plug Size 24, 61 Position, Cable; Military Specification Amphenol
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Coaxial Connectors - 00 Series - LEMO USA, Inc.
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Hospital Grade / Medical; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Right Angle
View Details