TE Connectivity Ribbon Cable Connectors 1658622-1

Description
Body Features Connector Profile : Low Daisy Chain : Without Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Tuning Fork Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : .64 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Compatible Insulation Diameter Range : .79 - .94 MM  [.031 - .037 INCH ] Connector Height : 15.16 MM  [.597 INCH ] Connector Length : 17.27 MM  [.68 INCH ] Connector Width : 7.49 MM  [.295 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Wire Size (CMA) : 158 - 296 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Pin Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Daisy Chain : Without Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Tuning Fork Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : .64 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Compatible Insulation Diameter Range : .79 - .94 MM  [.031 - .037 INCH ] Connector Height : 15.16 MM  [.597 INCH ] Connector Length : 17.27 MM  [.68 INCH ] Connector Width : 7.49 MM  [.295 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Wire Size (CMA) : 158 - 296 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Pin Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 1658622-1 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
1658622-1
Ribbon Cable Connectors 1658622-1
Body Features Connector Profile : Low Daisy Chain : Without Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Tuning Fork Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : .64 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Compatible Insulation Diameter Range : .79 - .94 MM  [.031 - .037 INCH ] Connector Height : 15.16 MM  [.597 INCH ] Connector Length : 17.27 MM  [.68 INCH ] Connector Width : 7.49 MM  [.295 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Wire Size (CMA) : 158 - 296 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Pin Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Connector Profile : Low
  • Daisy Chain : Without
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Shape & Form : Tuning Fork
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : .64 MM  [.025 INCH ]
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : .79 - .94 MM  [.031 - .037 INCH ]
  • Connector Height : 15.16 MM  [.597 INCH ]
  • Connector Length : 17.27 MM  [.68 INCH ]
  • Connector Width : 7.49 MM  [.295 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Wire Size (MMSQ) : .08 - .15
  • Wire Size (AWG) : 28 - 26
  • Wire Size (CMA) : 158 - 296

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : CSA LR7189, UL E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Ribbon Cable Connector Header Type : Pin Header

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 1658622-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
1658622-1
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 1658622-1
10 NOVO MIL/CTR 30DPLEAD FREE

10 NOVO MIL/CTR 30DPLEAD FREE

Buy Now
Free Hanging, Panel Mount - AKC10B-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
AKC10B-ND
Free Hanging, Panel Mount AKC10B-ND
10 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium 26-28 AWG

10 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium 26-28 AWG

Buy Now Datasheet
Singapore, Singapore
1A Electronic Connector
316-1658622-1
1A Electronic Connector 316-1658622-1
10 Pos 2.54mm RA Receptacle, 1A, Gold/Tin, Signal, UL Product overview: 1658622-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1658622-1 can be used for catalog matching and distributor lookup.

10 Pos 2.54mm RA Receptacle, 1A, Gold/Tin, Signal, UL Product overview: 1658622-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1658622-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1362727-1658622-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1362727-1658622-1
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1362727-1658622-1
Win Source Part Number: 1362727-1658622-1 Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMP-Latch Package: Tube Product Status: Active Features: Feed Through, Polarizing Key Base Product Number: 1658622 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.4051 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 26-28 AWG Contact Finish: Gold or Gold-Palladium Contact Finish Thickness: 30.0µin (0.76µm) Color: Black Connector Type: Receptacle Contact Type: Forked Number of Positions: 10 Number of Rows: 2 Pitch: 0.100" (2.54mm) Row Spacing: 0.100" (2.54mm) Cable Termination: IDC Wire Type: Ribbon Cable

Win Source Part Number: 1362727-1658622-1
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMP-Latch
Package: Tube
Product Status: Active
Features: Feed Through, Polarizing Key
Base Product Number: 1658622
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.4051
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 26-28 AWG
Contact Finish: Gold or Gold-Palladium
Contact Finish Thickness: 30.0µin (0.76µm)
Color: Black
Connector Type: Receptacle
Contact Type: Forked
Number of Positions: 10
Number of Rows: 2
Pitch: 0.100" (2.54mm)
Row Spacing: 0.100" (2.54mm)
Cable Termination: IDC
Wire Type: Ribbon Cable

Buy Now Datasheet
IDC Connectors - 7560966P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7560966P
IDC Connectors 7560966P
TE Connectivity 1658622-1 IDC Connector

TE Connectivity 1658622-1 IDC Connector

Supplier's Site
IDC Connectors - 7560966 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7560966
IDC Connectors 7560966
TE Connectivity 1658622-1 IDC Connector

TE Connectivity 1658622-1 IDC Connector

Supplier's Site
IDC Connectors - 1895891 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1895891
IDC Connectors 1895891
TE Connectivity 1658622-1 IDC Connector

TE Connectivity 1658622-1 IDC Connector

Supplier's Site
Rectangular Connector - 1658622-1 - Richardson RFPD
Downers Grove, IL, United States
Rectangular Connector
1658622-1
Rectangular Connector 1658622-1
Ribbon Cable Connectors (AMP-Latch)

Ribbon Cable Connectors (AMP-Latch)

Supplier's Site Datasheet
Wire-Board Connector, Receptacle, 10 Position, 2Row; Idc Connector Type Amp - Te Connectivity - 73K6219 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 10 Position, 2Row; Idc Connector Type Amp - Te Connectivity
73K6219
Wire-Board Connector, Receptacle, 10 Position, 2Row; Idc Connector Type Amp - Te Connectivity 73K6219
WIRE-BOARD CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
1658622-1 - 10 Novo Mil/ctr 30Dp,lead Free Rohs Compliant Amp - Te Connectivity - 82AC1077 - Newark, An Avnet Company
Chicago, IL, United States
1658622-1 - 10 Novo Mil/ctr 30Dp,lead Free Rohs Compliant Amp - Te Connectivity
82AC1077
1658622-1 - 10 Novo Mil/ctr 30Dp,lead Free Rohs Compliant Amp - Te Connectivity 82AC1077
1658622-1 - 10 NOVO MIL/CTR 30DP,LEAD FREE ROHS COMPLIANT: YES

1658622-1 - 10 NOVO MIL/CTR 30DP,LEAD FREE ROHS COMPLIANT: YES

Supplier's Site
Wire-To-Board Connector, Amp-Latch Novo Series, Idc / Idt, Receptacle, 10, 2.54 Mm Rohs Compliant Amp - Te Connectivity - 68X3633 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Amp-Latch Novo Series, Idc / Idt, Receptacle, 10, 2.54 Mm Rohs Compliant Amp - Te Connectivity
68X3633
Wire-To-Board Connector, Amp-Latch Novo Series, Idc / Idt, Receptacle, 10, 2.54 Mm Rohs Compliant Amp - Te Connectivity 68X3633
Wire-To-Board Connector, AMP-LATCH Novo Series, IDC / IDT, Receptacle, 10, 2.54 mm RoHS Compliant: Yes

Wire-To-Board Connector, AMP-LATCH Novo Series, IDC / IDT, Receptacle, 10, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet
AMP-LATCH NOVO Receptacle, 10 Pos., Center & Military Polarization, .100 X .100 - 70042775 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMP-LATCH NOVO Receptacle, 10 Pos., Center & Military Polarization, .100 X .100
70042775
AMP-LATCH NOVO Receptacle, 10 Pos., Center & Military Polarization, .100 X .100 70042775
AMP-LATCH NOVO Receptacle, 10 Pos., Center & Military Polarization, .100 X .100

AMP-LATCH NOVO Receptacle, 10 Pos., Center & Military Polarization, .100 X .100

Supplier's Site
CONN IDC SKT 10POS W/POL GOLD - 792-1658622-1 - Utmel Electronic Limited
Hong Kong, China
CONN IDC SKT 10POS W/POL GOLD
792-1658622-1
CONN IDC SKT 10POS W/POL GOLD 792-1658622-1
CONN IDC SKT 10POS W/POL GOLD

CONN IDC SKT 10POS W/POL GOLD

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658622-1 1658622-1 AKC10B-ND 316-1658622-1 1362727-1658622-1 7560966P 7560966 1895891 1658622-1 73K6219 82AC1077 70042775 792-1658622-1
Product Name Ribbon Cable Connectors Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Free Hanging, Panel Mount 1A Electronic Connector Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount IDC Connectors IDC Connectors IDC Connectors Rectangular Connector Wire-Board Connector, Receptacle, 10 Position, 2Row; Idc Connector Type Amp - Te Connectivity 1658622-1 - 10 Novo Mil/ctr 30Dp,lead Free Rohs Compliant Amp - Te Connectivity AMP-LATCH NOVO Receptacle, 10 Pos., Center & Military Polarization, .100 X .100 CONN IDC SKT 10POS W/POL GOLD
Connector Type Wire to Board Connector Military Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Wire to Board Connector
Termination Insulation Displacement (IDC) Solder IDC Idc Solder IDC IDC IDT, Solder
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Cable mount Through hole Free-Hanging Cable Mount Cable, Free Hanging
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products