Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3126E18-30S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126E18-30S
MIL Spec Connector - MIL-DTL-26482 I MS3126E18-30S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 18, 30 Position, Cable; Military Specification Amphenol Industrial - 97J0587 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 30 Position, Cable; Military Specification Amphenol Industrial
97J0587
Circular Connector Plug Size 18, 30 Position, Cable; Military Specification Amphenol Industrial 97J0587
CIRCULAR CONNECTOR PLUG SIZE 18, 30 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 30 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3126E18-30S 97J0587
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 18, 30 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
OBD Female 4pin connected to banana plugs - QLC16023 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details