Amphenol Industrial Circular Connector Assemblies MS3124F14-19P

Description
MIL-26482 MS/PT/CMB RECEPT
Request a Quote Datasheet
Description
MIL-26482 MS/PT/CMB RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS3124F14-19P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3124F14-19P-ND
Circular Connector Assemblies 1178-MS3124F14-19P-ND
MIL-26482 MS/PT/CMB RECEPT

MIL-26482 MS/PT/CMB RECEPT

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3124F14-19P
MIL Spec Connector - MIL-DTL-26482 I MS3124F14-19P
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Receptacle, Size 14, 19 Position, Panel; Military Specification Amphenol Industrial - 48K2835 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 14, 19 Position, Panel; Military Specification Amphenol Industrial
48K2835
Jam Nut Connector Receptacle, Size 14, 19 Position, Panel; Military Specification Amphenol Industrial 48K2835
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, PANEL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS3124F14-19P-ND MS3124F14-19P 48K2835
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector Receptacle, Size 14, 19 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190413 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details