Amphenol Industrial Jam Nut Connector Receptacle, Size 14, 18 Position, Panel; Military Specification Amphenol Industrial MS3124F14-18SZ-LC

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 18 POSITION, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Coupling Style:Bayonet; Insert Arrangement:14-18RoH S Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 18 POSITION, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Coupling Style:Bayonet; Insert Arrangement:14-18RoH S Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 14, 18 Position, Panel; Military Specification Amphenol Industrial - 02M3945 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 14, 18 Position, Panel; Military Specification Amphenol Industrial
02M3945
Jam Nut Connector Receptacle, Size 14, 18 Position, Panel; Military Specification Amphenol Industrial 02M3945
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 18 POSITION, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Coupling Style:Bayonet; Insert Arrangement:14-18RoH S Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 18 POSITION, PANEL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Coupling Style:Bayonet; Insert Arrangement:14-18RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02M3945
Product Name Jam Nut Connector Receptacle, Size 14, 18 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190406 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
600V Electronic Connector - 392-52453-1 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Crimp
Voltage Rating 600 volts
View Details
5 suppliers
Coaxial Adapters - NAA6LC - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details