Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3122E20-41P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3122E20-41P
MIL Spec Connector - MIL-DTL-26482 I MS3122E20-41P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 20, 41 Position, Box; Military Specification Amphenol Industrial - 85C4123 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 41 Position, Box; Military Specification Amphenol Industrial
85C4123
Circular Connector, Receptacle, Size 20, 41 Position, Box; Military Specification Amphenol Industrial 85C4123
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 41 POSITION, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 41 POSITION, BOX; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site
Ptse 41C 41#20 Pin Recp Rohs Compliant Amphenol Aerospace - 31K4502 - Newark, An Avnet Company
Chicago, IL, United States
Ptse 41C 41#20 Pin Recp Rohs Compliant Amphenol Aerospace
31K4502
Ptse 41C 41#20 Pin Recp Rohs Compliant Amphenol Aerospace 31K4502
PTSE 41C 41#20 PIN RECP ROHS COMPLIANT: NO

PTSE 41C 41#20 PIN RECP ROHS COMPLIANT: NO

Supplier's Site
CONNECTOR,MILSPEC BOX MOUNTING RECEPTACLE,CLASS E,41 #20 CRIMP PIN CONTACT - 70009866 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,MILSPEC BOX MOUNTING RECEPTACLE,CLASS E,41 #20 CRIMP PIN CONTACT
70009866
CONNECTOR,MILSPEC BOX MOUNTING RECEPTACLE,CLASS E,41 #20 CRIMP PIN CONTACT 70009866
MS Series Miniature Cylindrical Receptacle The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention system. Insert configurations are the same as for the PT-Series. Materials: Shell Components: Aluminum. Finish: Corrosion resistant, electrically conductive cadmium plate with an olive drab chromate after treatment insert and main joint gasket resilient neoprene. Contacts: Machined copper alloy — gold plated. Closed entry socket contacts. Service Classes: E — Open wire sealing — environmental resisting multi-hole grommet and clamping nut for moisture proofing individual open wires. F — Environmental resistant strain relief clamp and grommet for moisture proofing individual wires provides added wire bundle support. Miniature cylindrical connectors offer twice the number of contacts in just half the size of a Standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

MS Series Miniature Cylindrical Receptacle
The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention system. Insert configurations are the same as for the PT-Series. Materials: Shell Components: Aluminum. Finish: Corrosion resistant, electrically conductive cadmium plate with an olive drab chromate after treatment insert and main joint gasket resilient neoprene. Contacts: Machined copper alloy — gold plated. Closed entry socket contacts. Service Classes: E — Open wire sealing — environmental resisting multi-hole grommet and clamping nut for moisture proofing individual open wires. F — Environmental resistant strain relief clamp and grommet for moisture proofing individual wires provides added wire bundle support.
Miniature cylindrical connectors offer twice the number of contacts in just half the size of a Standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3122E20-41P 85C4123 31K4502 70009866
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 20, 41 Position, Box; Military Specification Amphenol Industrial Ptse 41C 41#20 Pin Recp Rohs Compliant Amphenol Aerospace CONNECTOR,MILSPEC BOX MOUNTING RECEPTACLE,CLASS E,41 #20 CRIMP PIN CONTACT
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector
Geometry Straight
Termination Crimp
Mounting Flanged
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR3 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Insulated & Metal Phone Plug - 884 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details
D-Sub, D-Shaped Connector Accessories - 2262-A42029-009-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Standard Circular Connectors - 1-2315715-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers