Amphenol Industrial Circular Connector, Receptacle, Size 20, 16 Position, Box; Military Specification Amphenol Industrial MS3122E20-16S-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 16 POSITION, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 16 POSITION, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 20, 16 Position, Box; Military Specification Amphenol Industrial - 31K4497 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 16 Position, Box; Military Specification Amphenol Industrial
31K4497
Circular Connector, Receptacle, Size 20, 16 Position, Box; Military Specification Amphenol Industrial 31K4497
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 16 POSITION, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 16 POSITION, BOX; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K4497
Product Name Circular Connector, Receptacle, Size 20, 16 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 6682627 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details