CONNECTOR
CIRCULAR CONNECTOR RCPT, SIZE 16, 8POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Socket; Circular Shell Style:Cable Receptacle; Connecting Termination:Crimp; Connector Mounting:Cable; Connector Shell Size:16 RoHS Compliant: No
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MS3121P16-8S | 04K3895 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Rcpt, Size 16, 8Pos, Cable; Body Material Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |