Amphenol Industrial Circular Conn, Rcpt, Size 16, 8Pos, Wall; Body Material Amphenol Industrial MS3120P16-8P

Description
CIRCULAR CONN, RCPT, SIZE 16, 8POS, WALL; Body Material:Aluminum Alloy; Circular Contact Gender:Pin; Circular Shell Style:Wall Mount Receptacle; Connecting Termination:Crimp; Connector Mounting:Wall; Connector Shell Size:16 RoHS Compliant: No
Description
CIRCULAR CONN, RCPT, SIZE 16, 8POS, WALL; Body Material:Aluminum Alloy; Circular Contact Gender:Pin; Circular Shell Style:Wall Mount Receptacle; Connecting Termination:Crimp; Connector Mounting:Wall; Connector Shell Size:16 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, Size 16, 8Pos, Wall; Body Material Amphenol Industrial - 04K3750 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 16, 8Pos, Wall; Body Material Amphenol Industrial
04K3750
Circular Conn, Rcpt, Size 16, 8Pos, Wall; Body Material Amphenol Industrial 04K3750
CIRCULAR CONN, RCPT, SIZE 16, 8POS, WALL; Body Material:Aluminum Alloy; Circular Contact Gender:Pin; Circular Shell Style:Wall Mount Receptacle; Connecting Termination:Crimp; Connector Mounting:Wall; Connector Shell Size:16 RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 16, 8POS, WALL; Body Material:Aluminum Alloy; Circular Contact Gender:Pin; Circular Shell Style:Wall Mount Receptacle; Connecting Termination:Crimp; Connector Mounting:Wall; Connector Shell Size:16 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04K3750
Product Name Circular Conn, Rcpt, Size 16, 8Pos, Wall; Body Material Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29052-065TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Assortment of plugs - NEKM-C6-C16-D - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details