Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3116P22-55P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116P22-55P
MIL Spec Connector - MIL-DTL-26482 I MS3116P22-55P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
PT 55C 55#20 PIN PLUG

PT 55C 55#20 PIN PLUG

Buy Now
Circular Connector Plug Size 22, 55Pos, Cable; Military Specification Amphenol Industrial - 90J0817 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 55Pos, Cable; Military Specification Amphenol Industrial
90J0817
Circular Connector Plug Size 22, 55Pos, Cable; Military Specification Amphenol Industrial 90J0817
CIRCULAR CONNECTOR PLUG SIZE 22, 55POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 55POS, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Pt 55C 55#20 Pin Plug Rohs Compliant Amphenol - 64W6356 - Newark, An Avnet Company
Chicago, IL, United States
Pt 55C 55#20 Pin Plug Rohs Compliant Amphenol
64W6356
Pt 55C 55#20 Pin Plug Rohs Compliant Amphenol 64W6356
PT 55C 55#20 PIN PLUG ROHS COMPLIANT: NO

PT 55C 55#20 PIN PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3116P22-55P MS3116P22-55P 90J0817 64W6356
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 22, 55Pos, Cable; Military Specification Amphenol Industrial Pt 55C 55#20 Pin Plug Rohs Compliant Amphenol
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex Banana Socket to 0.040″ Pin Socket, Adapter - 9335 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
RP SMA Female Straight Edge PCB Mount Connector BIG - ET-SFRS-EPCB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details