Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3116J12-10S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116J12-10S
MIL Spec Connector - MIL-DTL-26482 I MS3116J12-10S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Plug, 12-10, Cable; Military Specification Amphenol Industrial - 97J9682 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12-10, Cable; Military Specification Amphenol Industrial
97J9682
Circular Connector, Plug, 12-10, Cable; Military Specification Amphenol Industrial 97J9682
CIRCULAR CONNECTOR, PLUG, 12-10, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 12-10, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector, Plug, Size 12-10 Position, Cable; Military Specification Amphenol Aerospace - 79K8298 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 12-10 Position, Cable; Military Specification Amphenol Aerospace
79K8298
Circular Connector, Plug, Size 12-10 Position, Cable; Military Specification Amphenol Aerospace 79K8298
CIRCULAR CONNECTOR, PLUG, SIZE 12-10 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 12-10 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3116J12-10S 97J9682 79K8298
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Plug, 12-10, Cable; Military Specification Amphenol Industrial Circular Connector, Plug, Size 12-10 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details