Amphenol Industrial Circular Connector Assemblies MS3112E12-10S

Description
10 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS3112E12-10S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3112E12-10S-ND
Circular Connector Assemblies 1178-MS3112E12-10S-ND
10 Position Circular Connector Receptacle, Female Sockets Solder Cup

10 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3112E12-10S
MIL Spec Connector - MIL-DTL-26482 I MS3112E12-10S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3112E12-10S
MIL Spec Connector - MIL-DTL-26482 I MS3112E12-10S
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Circular Connector, Receptacle, Size 12, 10 Position, Box; Military Specification Amphenol Industrial - 85C4068 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 10 Position, Box; Military Specification Amphenol Industrial
85C4068
Circular Connector, Receptacle, Size 12, 10 Position, Box; Military Specification Amphenol Industrial 85C4068
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 10 POSITION, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 10 POSITION, BOX; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial - 97J0032 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial
97J0032
Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial 97J0032
Circular Connector, MIL-C-26482 Series 1, Solder, Bayonet, Circular Military RoHS Compliant: No

Circular Connector, MIL-C-26482 Series 1, Solder, Bayonet, Circular Military RoHS Compliant: No

Supplier's Site
connector,metal circular,box mounting receptacle,size 12,10#20 solder socket con - 70143358 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circular,box mounting receptacle,size 12,10#20 solder socket con
70143358
connector,metal circular,box mounting receptacle,size 12,10#20 solder socket con 70143358
Shell Size 8 to 16, Mounting Hole Diameter 0.120 +⁄- 0.005 in., Box Mounting Circular Receptacle Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P. Number of mounting holes 4 and size is 24.

Shell Size 8 to 16, Mounting Hole Diameter 0.120 +⁄- 0.005 in., Box Mounting Circular Receptacle
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
Number of mounting holes 4 and size is 24.

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS3112E12-10S-ND MS3112E12-10S 85C4068 70143358
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 12, 10 Position, Box; Military Specification Amphenol Industrial connector,metal circular,box mounting receptacle,size 12,10#20 solder socket con
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector
Mounting Panel Mount Flanged
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 180 Housings - 1381-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers