Amphenol Industrial Circular Connector Rcpt Size 22, 41Pos, Cable; Connector Type Amphenol Industrial MS3111P22-41S

Description
CIRCULAR CONNECTOR RCPT SIZE 22, 41POS, CABLE; Connector Type:Circular Military; Series:MS3111; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:22 RoHS Compliant: No
Description
CIRCULAR CONNECTOR RCPT SIZE 22, 41POS, CABLE; Connector Type:Circular Military; Series:MS3111; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:22 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 22, 41Pos, Cable; Connector Type Amphenol Industrial - 90J0511 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 22, 41Pos, Cable; Connector Type Amphenol Industrial
90J0511
Circular Connector Rcpt Size 22, 41Pos, Cable; Connector Type Amphenol Industrial 90J0511
CIRCULAR CONNECTOR RCPT SIZE 22, 41POS, CABLE; Connector Type:Circular Military; Series:MS3111; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:22 RoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 22, 41POS, CABLE; Connector Type:Circular Military; Series:MS3111; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:22 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90J0511
Product Name Circular Connector Rcpt Size 22, 41Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

“N” Male to Double Binding Post, Adapter - 9416 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) 4 Hole Panel Mount Connector for RG174 Cable - ET-BFS-4H-1 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-594-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers