Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3111E16-8P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - MS3111E16-8P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3111E16-8P
MIL Spec Connector - MIL-DTL-26482 I MS3111E16-8P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt, Size 16, 8Pos, Cable; Military Specification Amphenol Industrial - 90J0395 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 16, 8Pos, Cable; Military Specification Amphenol Industrial
90J0395
Circular Connector Rcpt, Size 16, 8Pos, Cable; Military Specification Amphenol Industrial 90J0395
CIRCULAR CONNECTOR RCPT, SIZE 16, 8POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 16, 8POS, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3111E16-8P 90J0395
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt, Size 16, 8Pos, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Terminals, Uninsulated PCB, Pins & Jacks - 1238 - Heilind Electronics, Inc.
Specs
Gender Female / Jack
View Details
3 suppliers
Circular Connector Assemblies - 2262-A22018-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Through Hole
Current Rating 3.0 amps
View Details
PCI Express - 10018783-11000MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
SIM Card Connector Push Type 8 Pin Metal Body AT - ET-SIM8PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details