Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3110P14-19P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3110P14-19P
MIL Spec Connector - MIL-DTL-26482 I MS3110P14-19P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt, Size 14, 19Pos, Wall; Military Specification Amphenol Industrial - 90J0342 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 14, 19Pos, Wall; Military Specification Amphenol Industrial
90J0342
Circular Connector Rcpt, Size 14, 19Pos, Wall; Military Specification Amphenol Industrial 90J0342
CIRCULAR CONNECTOR RCPT, SIZE 14, 19POS, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 14, 19POS, WALL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Pt 19C 19#20 Pin Recp Amphenol Industrial - 21AJ0229 - Newark, An Avnet Company
Chicago, IL, United States
Pt 19C 19#20 Pin Recp Amphenol Industrial
21AJ0229
Pt 19C 19#20 Pin Recp Amphenol Industrial 21AJ0229
PT 19C 19#20 PIN RECP

PT 19C 19#20 PIN RECP

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3110P14-19P 90J0342 21AJ0229
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt, Size 14, 19Pos, Wall; Military Specification Amphenol Industrial Pt 19C 19#20 Pin Recp Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 461-1286-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
BNC (M) Clamp Connector for RG58 Cable - ET-BMS-CT-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-104-371-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details