Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3110P12-10P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3110P12-10P
MIL Spec Connector - MIL-DTL-26482 I MS3110P12-10P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt, Size 12, 10Pos, Wall; Military Specification Amphenol Industrial - 90J0330 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 12, 10Pos, Wall; Military Specification Amphenol Industrial
90J0330
Circular Connector Rcpt, Size 12, 10Pos, Wall; Military Specification Amphenol Industrial 90J0330
CIRCULAR CONNECTOR RCPT, SIZE 12, 10POS, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 12, 10POS, WALL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-C-26482 Series I, Receptacle, 10, Pin, Solder, Panel Mount Rohs Compliant Amphenol Industrial - 71M5410 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series I, Receptacle, 10, Pin, Solder, Panel Mount Rohs Compliant Amphenol Industrial
71M5410
Circular Connector, Mil-C-26482 Series I, Receptacle, 10, Pin, Solder, Panel Mount Rohs Compliant Amphenol Industrial 71M5410
Circular Connector, MIL-C-26482 Series I, Receptacle, 10, Pin, Solder, Panel Mount RoHS Compliant: No

Circular Connector, MIL-C-26482 Series I, Receptacle, 10, Pin, Solder, Panel Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3110P12-10P 90J0330 71M5410
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt, Size 12, 10Pos, Wall; Military Specification Amphenol Industrial Circular Connector, Mil-C-26482 Series I, Receptacle, 10, Pin, Solder, Panel Mount Rohs Compliant Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Header; 16; Horizontal; 8 A; 0.15 in.; 2.45 in. - 70077290 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details