Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3110F10-6P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - MS3110F10-6P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3110F10-6P
MIL Spec Connector - MIL-DTL-26482 I MS3110F10-6P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Conn, Plug, Size 10, 6Pos, Wall; Military Specification Amphenol Industrial - 34H5418 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, Size 10, 6Pos, Wall; Military Specification Amphenol Industrial
34H5418
Circular Conn, Plug, Size 10, 6Pos, Wall; Military Specification Amphenol Industrial 34H5418
CIRCULAR CONN, PLUG, SIZE 10, 6POS, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, PLUG, SIZE 10, 6POS, WALL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Ms/pt Proprietary/mil-C-26482, Series I Solder Type Sealed Connectors Series Ms3110F Environmental Resisting Wall Mount Receptacles With Strain Relief, Straight Body Style, 10 Shell Size, 10-6 Inse... - 96J9950 - Newark, An Avnet Company
Chicago, IL, United States
Ms/pt Proprietary/mil-C-26482, Series I Solder Type Sealed Connectors Series Ms3110F Environmental Resisting Wall Mount Receptacles With Strain Relief, Straight Body Style, 10 Shell Size, 10-6 Inse...
96J9950
Ms/pt Proprietary/mil-C-26482, Series I Solder Type Sealed Connectors Series Ms3110F Environmental Resisting Wall Mount Receptacles With Strain Relief, Straight Body Style, 10 Shell Size, 10-6 Inse... 96J9950
MS/PT PROPRIETARY/MIL-C-26 482, SERIES I SOLDER TYPE SEALED CONNECTORS SERIES MS3110F ENVIRONMENTAL RESISTING WALL MOUNT RECEPTACLES WITH STRAIN RELIEF, STRAIGHT BODY STYLE, 10 SHELL SIZE, 10-6 INSERT ARRANGEMENT,6 CONTACTS ROHS COMPLIANT: NO

MS/PT PROPRIETARY/MIL-C-26482, SERIES I SOLDER TYPE SEALED CONNECTORS SERIES MS3110F ENVIRONMENTAL RESISTING WALL MOUNT RECEPTACLES WITH STRAIN RELIEF, STRAIGHT BODY STYLE, 10 SHELL SIZE, 10-6 INSERT ARRANGEMENT,6 CONTACTS ROHS COMPLIANT: NO

Supplier's Site
connector,metal circ,class f,wall recept w/cable clamp,sz10,6#20 solder pin cont - 70010441 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,class f,wall recept w/cable clamp,sz10,6#20 solder pin cont
70010441
connector,metal circ,class f,wall recept w/cable clamp,sz10,6#20 solder pin cont 70010441
MS3110 Series Wall Mounting Receptacle Connector Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P. The MS Series is qualified to MIL-C-26482, Series 1 and has all the outstanding design characteristics and quality of the PT Series.

MS3110 Series Wall Mounting Receptacle Connector
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
The MS Series is qualified to MIL-C-26482, Series 1 and has all the outstanding design characteristics and quality of the PT Series.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3110F10-6P MS3110F10-6P 34H5418 96J9950 70010441
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Conn, Plug, Size 10, 6Pos, Wall; Military Specification Amphenol Industrial Ms/pt Proprietary/mil-C-26482, Series I Solder Type Sealed Connectors Series Ms3110F Environmental Resisting Wall Mount Receptacles With Strain Relief, Straight Body Style, 10 Shell Size, 10-6 Inse... connector,metal circ,class f,wall recept w/cable clamp,sz10,6#20 solder pin cont
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector
Coupling / Adapter Coupling / Adapter
Coupling Bayonet Bayonet
Geometry Straight Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S20M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
BNC (F) 4 Hole Panel Mount Connector for RG174 Cable - ET-BFS-4H-1 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details