Amphenol Industrial Circular Connector Rcpt, Size 18, 30Pos, Wall; Connector Type Amphenol Industrial MS3110E18-30P

Description
CIRCULAR CONNECTOR RCPT, SIZE 18, 30POS, WALL; Connector Type:Circular Military; Series:MS3110; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:18 RoHS Compliant: No
Description
CIRCULAR CONNECTOR RCPT, SIZE 18, 30POS, WALL; Connector Type:Circular Military; Series:MS3110; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:18 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt, Size 18, 30Pos, Wall; Connector Type Amphenol Industrial - 90J0249 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 18, 30Pos, Wall; Connector Type Amphenol Industrial
90J0249
Circular Connector Rcpt, Size 18, 30Pos, Wall; Connector Type Amphenol Industrial 90J0249
CIRCULAR CONNECTOR RCPT, SIZE 18, 30POS, WALL; Connector Type:Circular Military; Series:MS3110; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:18 RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 18, 30POS, WALL; Connector Type:Circular Military; Series:MS3110; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:18 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90J0249
Product Name Circular Connector Rcpt, Size 18, 30Pos, Wall; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex Kit, Banana Socket - 9099-0316 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (M) R/A Connector for RG58 Cable - ET-SMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details