Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3110E16-23S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3110E16-23S
MIL Spec Connector - MIL-DTL-26482 I MS3110E16-23S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt, Size 16, 23Pos, Wall; Connector Type Amphenol Industrial - 90J0242 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 16, 23Pos, Wall; Connector Type Amphenol Industrial
90J0242
Circular Connector Rcpt, Size 16, 23Pos, Wall; Connector Type Amphenol Industrial 90J0242
CIRCULAR CONNECTOR RCPT, SIZE 16, 23POS, WALL; Connector Type:Circular Military; Series:MS3110; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:16 RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 16, 23POS, WALL; Connector Type:Circular Military; Series:MS3110; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:16 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3110E16-23S 90J0242
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt, Size 16, 23Pos, Wall; Connector Type Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers