Amphenol Industrial Circular Connector Plug, Size 22, 7 Position, Cable; Military Specification Amphenol Industrial MS3108E22-33PY

Description
CIRCULAR CONNECTOR PLUG, SIZE 22, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 22, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 22, 7 Position, Cable; Military Specification Amphenol Industrial - 40M1125 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 7 Position, Cable; Military Specification Amphenol Industrial
40M1125
Circular Connector Plug, Size 22, 7 Position, Cable; Military Specification Amphenol Industrial 40M1125
CIRCULAR CONNECTOR PLUG, SIZE 22, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 7 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40M1125
Product Name Circular Connector Plug, Size 22, 7 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products