Amphenol Industrial Circular Connector Plug Size 32, 52 Position, Cable; Military Specification Amphenol Industrial MS3108B32-414P

Description
CIRCULAR CONNECTOR PLUG SIZE 32, 52 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:52Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 32, 52 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:52Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 32, 52 Position, Cable; Military Specification Amphenol Industrial - 96J9859 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 52 Position, Cable; Military Specification Amphenol Industrial
96J9859
Circular Connector Plug Size 32, 52 Position, Cable; Military Specification Amphenol Industrial 96J9859
CIRCULAR CONNECTOR PLUG SIZE 32, 52 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:52Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 52 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:52Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J9859
Product Name Circular Connector Plug Size 32, 52 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Phono Input Jack - 849I - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details
D-Sub Connector Assemblies - 2262-A28500-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Circular Connector Contacts - 1734-1062-20-0177-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 15 to 22 AWG
View Details
2 suppliers