Amphenol Industrial Circular Connector Plug, Size 22, 7 Position, Cable; Military Specification Amphenol Industrial MS3108B22-28S

Description
CIRCULAR CONNECTOR PLUG, SIZE 22, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 22, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 22, 7 Position, Cable; Military Specification Amphenol Industrial - 31M2736 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 7 Position, Cable; Military Specification Amphenol Industrial
31M2736
Circular Connector Plug, Size 22, 7 Position, Cable; Military Specification Amphenol Industrial 31M2736
CIRCULAR CONNECTOR PLUG, SIZE 22, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 7 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31M2736
Product Name Circular Connector Plug, Size 22, 7 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Mil Spec Circular Connectors - 4108669 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details