Amphenol Industrial Circular Connector Plug, Size 18, 8 Position, Cable; Military Specification Amphenol Industrial MS3107A18-8P

Description
CIRCULAR CONNECTOR PLUG, SIZE 18, 8 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 18, 8 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 18, 8 Position, Cable; Military Specification Amphenol Industrial - 96J9521 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 8 Position, Cable; Military Specification Amphenol Industrial
96J9521
Circular Connector Plug, Size 18, 8 Position, Cable; Military Specification Amphenol Industrial 96J9521
CIRCULAR CONNECTOR PLUG, SIZE 18, 8 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 8 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J9521
Product Name Circular Connector Plug, Size 18, 8 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 1115754 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details